Vishay Intertechnology, Inc. Through Hole Resistors RNC55J9000BPR36

Description
900 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
900 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55J9000BPR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J9000BPR36-ND
Through Hole Resistors RNC55J9000BPR36-ND
900 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

900 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 900 OHM 1/8W .1% AXIAL - RNC55J9000BPR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 900 OHM 1/8W .1% AXIAL
RNC55J9000BPR36
RES 900 OHM 1/8W .1% AXIAL RNC55J9000BPR36
RES 900ohm 1/8W .1% AXIAL

RES 900ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J9000BPR36 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J9000BPR36
Through Hole Resistors RNC55J9000BPR36
RES 900 OHM 1/8W .1% AXIAL

RES 900 OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J9000BPR36-ND RNC55J9000BPR36 RNC55J9000BPR36
Product Name Through Hole Resistors RES 900 OHM 1/8W .1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 900 ohms 900 ohms 900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers