Vishay Intertechnology, Inc. Through Hole Resistors RNC55J8983BMRE6

Description
898 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
898 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55J8983BMRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J8983BMRE6-ND
Through Hole Resistors RNC55J8983BMRE6-ND
898 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

898 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 898K OHM 1/8W .1% AXIAL - RNC55J8983BMRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 898K OHM 1/8W .1% AXIAL
RNC55J8983BMRE6
RES 898K OHM 1/8W .1% AXIAL RNC55J8983BMRE6
RES 898Kohm 1/8W .1% AXIAL

RES 898Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J8983BMRE6 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J8983BMRE6
Through Hole Resistors RNC55J8983BMRE6
RES 898K OHM 1/8W .1% AXIAL

RES 898K OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J8983BMRE6-ND RNC55J8983BMRE6 RNC55J8983BMRE6
Product Name Through Hole Resistors RES 898K OHM 1/8W .1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details