Vishay Intertechnology, Inc. RES 89.8K OHM 1/8W .1% AXIAL RNC55J8982BSBSL

Description
RES 89.8Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 89.8Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 89.8K OHM 1/8W .1% AXIAL - RNC55J8982BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 89.8K OHM 1/8W .1% AXIAL
RNC55J8982BSBSL
RES 89.8K OHM 1/8W .1% AXIAL RNC55J8982BSBSL
RES 89.8Kohm 1/8W .1% AXIAL

RES 89.8Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J8982BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J8982BSBSL-ND
Through Hole Resistors RNC55J8982BSBSL-ND
89.8 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

89.8 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J8982BSBSL RNC55J8982BSBSL-ND
Product Name RES 89.8K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 89800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers