Vishay Intertechnology, Inc. RES 896 OHM 1/8W .1% AXIAL RNC55J8960BSB14

Description
RES 896ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 896ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 896 OHM 1/8W .1% AXIAL - RNC55J8960BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 896 OHM 1/8W .1% AXIAL
RNC55J8960BSB14
RES 896 OHM 1/8W .1% AXIAL RNC55J8960BSB14
RES 896ohm 1/8W .1% AXIAL

RES 896ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J8960BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J8960BSB14-ND
Through Hole Resistors RNC55J8960BSB14-ND
896 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

896 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55J8960BSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J8960BSB14
Through Hole Resistors RNC55J8960BSB14
RES 896 OHM 1/8W .1% AXIAL

RES 896 OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J8960BSB14 RNC55J8960BSB14-ND RNC55J8960BSB14
Product Name RES 896 OHM 1/8W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 896 ohms 896 ohms 896 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1722217 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details