Vishay Intertechnology, Inc. RES 896 OHM 1/8W .1% AXIAL RNC55J8960BPRE6

Description
RES 896ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 896ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 896 OHM 1/8W .1% AXIAL - RNC55J8960BPRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 896 OHM 1/8W .1% AXIAL
RNC55J8960BPRE6
RES 896 OHM 1/8W .1% AXIAL RNC55J8960BPRE6
RES 896ohm 1/8W .1% AXIAL

RES 896ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J8960BPRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J8960BPRE6-ND
Through Hole Resistors RNC55J8960BPRE6-ND
896 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

896 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55J8960BPRE6 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J8960BPRE6
Through Hole Resistors RNC55J8960BPRE6
RES 896 OHM 1/8W .1% AXIAL

RES 896 OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J8960BPRE6 RNC55J8960BPRE6-ND RNC55J8960BPRE6
Product Name RES 896 OHM 1/8W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 896 ohms 896 ohms 896 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R395JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details