Vishay Intertechnology, Inc. Through Hole Resistors RNC55J8920BPR36

Description
892 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
892 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55J8920BPR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J8920BPR36-ND
Through Hole Resistors RNC55J8920BPR36-ND
892 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

892 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 892 OHM 1/8W .1% AXIAL - RNC55J8920BPR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 892 OHM 1/8W .1% AXIAL
RNC55J8920BPR36
RES 892 OHM 1/8W .1% AXIAL RNC55J8920BPR36
RES 892ohm 1/8W .1% AXIAL

RES 892ohm 1/8W .1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC55J8920BPR36-ND RNC55J8920BPR36
Product Name Through Hole Resistors RES 892 OHM 1/8W .1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 892 ohms 892 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1722175 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; No
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details