Vishay Precision Group Erc-55 887 1% T-9 Rnc55J8870Fs Re5 Vishay RNC55J8870FSRE5

Description
ERC-55 887 1% T-9 RNC55J8870FS RE5
Description
ERC-55 887 1% T-9 RNC55J8870FS RE5

Suppliers

Company
Product
Description
Supplier Links
Erc-55 887 1% T-9 Rnc55J8870Fs Re5 Vishay - 08M5236 - Newark, An Avnet Company
Chicago, IL, United States
Erc-55 887 1% T-9 Rnc55J8870Fs Re5 Vishay
08M5236
Erc-55 887 1% T-9 Rnc55J8870Fs Re5 Vishay 08M5236
ERC-55 887 1% T-9 RNC55J8870FS RE5

ERC-55 887 1% T-9 RNC55J8870FS RE5

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 08M5236
Product Name Erc-55 887 1% T-9 Rnc55J8870Fs Re5 Vishay
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 2x1 Ports 6 Positions Top Black / Bottom Black - 80203-608F6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm BNC Connector, BNC 90° Plug - 190813 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details