Vishay Intertechnology, Inc. Through Hole Resistors RNC55J8860BPRE6

Description
886 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
886 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55J8860BPRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J8860BPRE6-ND
Through Hole Resistors RNC55J8860BPRE6-ND
886 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

886 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 886 OHM 1/8W .1% AXIAL - RNC55J8860BPRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 886 OHM 1/8W .1% AXIAL
RNC55J8860BPRE6
RES 886 OHM 1/8W .1% AXIAL RNC55J8860BPRE6
RES 886ohm 1/8W .1% AXIAL

RES 886ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J8860BPRE6 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J8860BPRE6
Through Hole Resistors RNC55J8860BPRE6
RES 886 OHM 1/8W .1% AXIAL

RES 886 OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J8860BPRE6-ND RNC55J8860BPRE6 RNC55J8860BPRE6
Product Name Through Hole Resistors RES 886 OHM 1/8W .1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 886 ohms 886 ohms 886 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260436 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details