Vishay Intertechnology, Inc. Through Hole Resistors RNC55J8780BPR36

Description
878 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
878 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55J8780BPR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J8780BPR36-ND
Through Hole Resistors RNC55J8780BPR36-ND
878 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

878 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 878 OHM 1/8W .1% AXIAL - RNC55J8780BPR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 878 OHM 1/8W .1% AXIAL
RNC55J8780BPR36
RES 878 OHM 1/8W .1% AXIAL RNC55J8780BPR36
RES 878ohm 1/8W .1% AXIAL

RES 878ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J8780BPR36 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J8780BPR36
Through Hole Resistors RNC55J8780BPR36
RES 878 OHM 1/8W .1% AXIAL

RES 878 OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J8780BPR36-ND RNC55J8780BPR36 RNC55J8780BPR36
Product Name Through Hole Resistors RES 878 OHM 1/8W .1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 878 ohms 878 ohms 878 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623726-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers