Vishay Intertechnology, Inc. RES 8.76K OHM 1/8W .5% AXIAL RNC55J8761DSB14

Description
RES 8.76Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 8.76Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.76K OHM 1/8W .5% AXIAL - RNC55J8761DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.76K OHM 1/8W .5% AXIAL
RNC55J8761DSB14
RES 8.76K OHM 1/8W .5% AXIAL RNC55J8761DSB14
RES 8.76Kohm 1/8W .5% AXIAL

RES 8.76Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J8761DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J8761DSB14-ND
Through Hole Resistors RNC55J8761DSB14-ND
8.76 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

8.76 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J8761DSB14 RNC55J8761DSB14-ND
Product Name RES 8.76K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8760 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers