Vishay Intertechnology, Inc. MF,1/8W,86.6K ,1%,25PPM,S/.001%,BULK RNC55J8662FSB14

Description
MF,1/8W,86.6K ,1%,25PPM,S/.001%,BU LK
Request a Quote Datasheet
Description
MF,1/8W,86.6K ,1%,25PPM,S/.001%,BU LK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/8W,86.6K ,1%,25PPM,S/.001%,BULK - RNC55J8662FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,86.6K ,1%,25PPM,S/.001%,BULK
RNC55J8662FSB14
MF,1/8W,86.6K ,1%,25PPM,S/.001%,BULK RNC55J8662FSB14
MF,1/8W,86.6K ,1%,25PPM,S/.001%,BU LK

MF,1/8W,86.6K ,1%,25PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC55J8662FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J8662FSB14-ND
Through Hole Resistors RNC55J8662FSB14-ND
86.6 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

86.6 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J8662FSB14 RNC55J8662FSB14-ND
Product Name MF,1/8W,86.6K ,1%,25PPM,S/.001%,BULK Through Hole Resistors
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chassis Mount Resistors - 136200P - RS Components, Ltd.
Specs
Mounting / Packaging Aluminium
Resistance Range 3.3 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details