Vishay Intertechnology, Inc. Res Metal Film 84.5K Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R RNC55J8452DSRE665

Description
Res Metal Film 84.5K Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 84.5K Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 84.5K Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R - RNC55J8452DSRE665 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 84.5K Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
RNC55J8452DSRE665
Res Metal Film 84.5K Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R RNC55J8452DSRE665
Res Metal Film 84.5K Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R

Res Metal Film 84.5K Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RNC55J8452DSRE665TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC55J8452DSRE665TR-ND
Through Hole Resistors 541-RNC55J8452DSRE665TR-ND
84.5 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

84.5 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J8452DSRE665 541-RNC55J8452DSRE665TR-ND
Product Name Res Metal Film 84.5K Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.5000 to 1.00E-3 +/- % 0.5000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 41.2 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311310 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
BPR Rectangular Metal Plate -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Current Sensing
Mounting / Packaging ThroughHole; Axial Leads
Resistance Range 0.0100 to 1 ohms
View Details