Vishay Intertechnology, Inc. RES 82 OHM 1/8W .1% AXIAL RNC55J82R0BSB14

Description
RES 82ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 82ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 82 OHM 1/8W .1% AXIAL - RNC55J82R0BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82 OHM 1/8W .1% AXIAL
RNC55J82R0BSB14
RES 82 OHM 1/8W .1% AXIAL RNC55J82R0BSB14
RES 82ohm 1/8W .1% AXIAL

RES 82ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J82R0BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J82R0BSB14-ND
Through Hole Resistors RNC55J82R0BSB14-ND
82 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

82 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55J82R0BSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J82R0BSB14
Through Hole Resistors RNC55J82R0BSB14
RES 82 OHM 1/8W .1% AXIAL

RES 82 OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J82R0BSB14 RNC55J82R0BSB14-ND RNC55J82R0BSB14
Product Name RES 82 OHM 1/8W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 82 ohms 82 ohms 82 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1311253 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details