Vishay Intertechnology, Inc. Through Hole Resistors RNC55J79R6BSRSL

Description
79.6 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
79.6 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55J79R6BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J79R6BSRSL-ND
Through Hole Resistors RNC55J79R6BSRSL-ND
79.6 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

79.6 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 79.6 OHM 1/8W .1% AXIAL - RNC55J79R6BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 79.6 OHM 1/8W .1% AXIAL
RNC55J79R6BSRSL
RES 79.6 OHM 1/8W .1% AXIAL RNC55J79R6BSRSL
RES 79.6ohm 1/8W .1% AXIAL

RES 79.6ohm 1/8W .1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC55J79R6BSRSL-ND RNC55J79R6BSRSL
Product Name Through Hole Resistors RES 79.6 OHM 1/8W .1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 79.6 ohms 79.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614895-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9400 ohms
View Details
4 suppliers