Vishay Intertechnology, Inc. RES 7.78K OHM 1/8W .1% AXIAL RNC55J7781BSRE6

Description
RES 7.78Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 7.78Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.78K OHM 1/8W .1% AXIAL - RNC55J7781BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.78K OHM 1/8W .1% AXIAL
RNC55J7781BSRE6
RES 7.78K OHM 1/8W .1% AXIAL RNC55J7781BSRE6
RES 7.78Kohm 1/8W .1% AXIAL

RES 7.78Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J7781BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J7781BSRE6-ND
Through Hole Resistors RNC55J7781BSRE6-ND
7.78 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

7.78 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55J7781BSRE6 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J7781BSRE6
Through Hole Resistors RNC55J7781BSRE6
RES 7.78K OHM 1/8W .1% AXIAL

RES 7.78K OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J7781BSRE6 RNC55J7781BSRE6-ND RNC55J7781BSRE6
Product Name RES 7.78K OHM 1/8W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 7780 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details