Vishay Intertechnology, Inc. RES 7.68K OHM 1/8W 1% AXIAL RNC55J7681FSRSL

Description
RES 7.68Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 7.68Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.68K OHM 1/8W 1% AXIAL - RNC55J7681FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.68K OHM 1/8W 1% AXIAL
RNC55J7681FSRSL
RES 7.68K OHM 1/8W 1% AXIAL RNC55J7681FSRSL
RES 7.68Kohm 1/8W 1% AXIAL

RES 7.68Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J7681FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J7681FSRSL-ND
Through Hole Resistors RNC55J7681FSRSL-ND
7.68 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

7.68 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J7681FSRSL RNC55J7681FSRSL-ND
Product Name RES 7.68K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7680 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details