Vishay Intertechnology, Inc. RES 74.5K OHM 1/8W .1% AXIAL RNC55J7452BSRE6

Description
RES 74.5Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 74.5Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 74.5K OHM 1/8W .1% AXIAL - RNC55J7452BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 74.5K OHM 1/8W .1% AXIAL
RNC55J7452BSRE6
RES 74.5K OHM 1/8W .1% AXIAL RNC55J7452BSRE6
RES 74.5Kohm 1/8W .1% AXIAL

RES 74.5Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J7452BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J7452BSRE6-ND
Through Hole Resistors RNC55J7452BSRE6-ND
74.5 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

74.5 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J7452BSRE6 RNC55J7452BSRE6-ND
Product Name RES 74.5K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 74500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1445515 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R391JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details