Vishay Intertechnology, Inc. RES 74.5K OHM 1/8W .1% AXIAL RNC55J7452BSB14

Description
RES 74.5Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 74.5Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 74.5K OHM 1/8W .1% AXIAL - RNC55J7452BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 74.5K OHM 1/8W .1% AXIAL
RNC55J7452BSB14
RES 74.5K OHM 1/8W .1% AXIAL RNC55J7452BSB14
RES 74.5Kohm 1/8W .1% AXIAL

RES 74.5Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J7452BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J7452BSB14-ND
Through Hole Resistors RNC55J7452BSB14-ND
74.5 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

74.5 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J7452BSB14 RNC55J7452BSB14-ND
Product Name RES 74.5K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 74500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR47J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details