Vishay Intertechnology, Inc. RES 740 OHM 1/8W .1% AXIAL RNC55J7400BSRE6

Description
RES 740ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 740ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 740 OHM 1/8W .1% AXIAL - RNC55J7400BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 740 OHM 1/8W .1% AXIAL
RNC55J7400BSRE6
RES 740 OHM 1/8W .1% AXIAL RNC55J7400BSRE6
RES 740ohm 1/8W .1% AXIAL

RES 740ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J7400BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J7400BSRE6-ND
Through Hole Resistors RNC55J7400BSRE6-ND
740 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

740 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J7400BSRE6 RNC55J7400BSRE6-ND
Product Name RES 740 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 740 ohms 740 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details