Vishay Intertechnology, Inc. RES 73.2K OHM 1/8W .5% AXIAL RNC55J7322DRBSL

Description
RES 73.2Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 73.2Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 73.2K OHM 1/8W .5% AXIAL - RNC55J7322DRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 73.2K OHM 1/8W .5% AXIAL
RNC55J7322DRBSL
RES 73.2K OHM 1/8W .5% AXIAL RNC55J7322DRBSL
RES 73.2Kohm 1/8W .5% AXIAL

RES 73.2Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J7322DRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J7322DRBSL-ND
Through Hole Resistors RNC55J7322DRBSL-ND
73.2 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

73.2 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J7322DRBSL RNC55J7322DRBSL-ND
Product Name RES 73.2K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 73200 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1260440 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details