Vishay Intertechnology, Inc. RES 72.3K OHM 1/8W .1% AXIAL RNC55J7232BSBSL

Description
RES 72.3Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 72.3Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 72.3K OHM 1/8W .1% AXIAL - RNC55J7232BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 72.3K OHM 1/8W .1% AXIAL
RNC55J7232BSBSL
RES 72.3K OHM 1/8W .1% AXIAL RNC55J7232BSBSL
RES 72.3Kohm 1/8W .1% AXIAL

RES 72.3Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J7232BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J7232BSBSL-ND
Through Hole Resistors RNC55J7232BSBSL-ND
72.3 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

72.3 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J7232BSBSL RNC55J7232BSBSL-ND
Product Name RES 72.3K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 72300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614960-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.15 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details