Vishay Intertechnology, Inc. RES 7.23K OHM 1/8W .1% AXIAL RNC55J7231BSBSL

Description
RES 7.23Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 7.23Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.23K OHM 1/8W .1% AXIAL - RNC55J7231BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.23K OHM 1/8W .1% AXIAL
RNC55J7231BSBSL
RES 7.23K OHM 1/8W .1% AXIAL RNC55J7231BSBSL
RES 7.23Kohm 1/8W .1% AXIAL

RES 7.23Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J7231BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J7231BSBSL-ND
Through Hole Resistors RNC55J7231BSBSL-ND
7.23 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

7.23 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J7231BSBSL RNC55J7231BSBSL-ND
Product Name RES 7.23K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7230 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756729 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1614960-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.18 ohms
View Details
2 suppliers