Vishay Intertechnology, Inc. RES 723 OHM 1/8W .1% AXIAL RNC55J7230BSRSL

Description
RES 723ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 723ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 723 OHM 1/8W .1% AXIAL - RNC55J7230BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 723 OHM 1/8W .1% AXIAL
RNC55J7230BSRSL
RES 723 OHM 1/8W .1% AXIAL RNC55J7230BSRSL
RES 723ohm 1/8W .1% AXIAL

RES 723ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J7230BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J7230BSRSL-ND
Through Hole Resistors RNC55J7230BSRSL-ND
723 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

723 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J7230BSRSL RNC55J7230BSRSL-ND
Product Name RES 723 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 723 ohms 723 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623715-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.5000 ohms
Tolerance 10 +/- %
View Details
Through Hole Resistors - 2019-CF1/4CT52R623JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details