Vishay Intertechnology, Inc. RES 723 OHM 1/8W .1% AXIAL RNC55J7230BSBSL

Description
RES 723ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 723ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 723 OHM 1/8W .1% AXIAL - RNC55J7230BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 723 OHM 1/8W .1% AXIAL
RNC55J7230BSBSL
RES 723 OHM 1/8W .1% AXIAL RNC55J7230BSBSL
RES 723ohm 1/8W .1% AXIAL

RES 723ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J7230BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J7230BSBSL-ND
Through Hole Resistors RNC55J7230BSBSL-ND
723 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

723 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J7230BSBSL RNC55J7230BSBSL-ND
Product Name RES 723 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 723 ohms 723 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614973-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1150 ohms
View Details
2 suppliers