VISHAY INTERTECHNOLOGY, INC.
RNC55J7230BS -- RES 723 OHM MF 1/8W AXL
Vishay Intertechnology, Inc.
RES 723 OHM MF 1/8W AXL
RNC55J7230BS
Description
RES 723ohm MF 1/8W AXL
Request a Quote
Email Supplier
Description
RES 723ohm MF 1/8W AXL
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
RNC55J7230BS |
|
Product Name
|
RES 723 OHM MF 1/8W AXL |
|
Resistance Range
|
723 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction
Metal Foil
View Details
Mounting / Packaging
ThroughHole
Resistance Range
0.5000 ohms
Tolerance
10 +/- %
View Details
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details