The RNC55J69R8FSB14 is a metal film through-hole resistor from Lingto Electronic Limited, designed to meet the military specifications of MIL-PRF-55182. It features a resistance value of 69.8 ohms, a power rating of 1/8 watt at 70 °C, and a tolerance of ±1%. The resistor operates effectively within a temperature range of -65 °C to +175 °C and has a maximum working voltage of 200 volts. It is characterized by a low noise level of -40 dB and a controlled temperature coefficient of ±25 ppm/°C. The resistor is encapsulated in a specially formulated epoxy for moisture protection and has solderable leads compliant with military standards. This product is suitable for applications requiring high reliability and precision in demanding environments.
RES 69.8ohm 1/8W 1% AXIAL
69.8 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
RES 69.8 OHM 1/8W 1% AXIAL
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RNC55J69R8FSB14 | RNC55J69R8FSB14-ND | RNC55J69R8FSB14 |
| Product Name | RES 69.8 OHM 1/8W 1% AXIAL | Through Hole Resistors | Through Hole Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | ThroughHole |
| Resistance Range | 69.8 ohms | 69.8 ohms | 69.8 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 8 watts | 0.1250 watts | 8 watts |
| Configuration | Single Resistor |