Vishay Intertechnology, Inc. Through Hole Resistors RNC55J6911BSR36

Description
6.91 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
6.91 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55J6911BSR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J6911BSR36-ND
Through Hole Resistors RNC55J6911BSR36-ND
6.91 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

6.91 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 6.91K OHM 1/8W .1% AXIAL - RNC55J6911BSR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.91K OHM 1/8W .1% AXIAL
RNC55J6911BSR36
RES 6.91K OHM 1/8W .1% AXIAL RNC55J6911BSR36
RES 6.91Kohm 1/8W .1% AXIAL

RES 6.91Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J6911BSR36 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J6911BSR36
Through Hole Resistors RNC55J6911BSR36
RES 6.91K OHM 1/8W .1% AXIAL

RES 6.91K OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J6911BSR36-ND RNC55J6911BSR36 RNC55J6911BSR36
Product Name Through Hole Resistors RES 6.91K OHM 1/8W .1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 1363296 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details