Vishay Intertechnology, Inc. Through Hole Resistors RNC55J6901BSBSL

Description
6.9 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
6.9 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55J6901BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J6901BSBSL-ND
Through Hole Resistors RNC55J6901BSBSL-ND
6.9 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

6.9 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 6.9K OHM 1/8W .1% AXIAL - RNC55J6901BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.9K OHM 1/8W .1% AXIAL
RNC55J6901BSBSL
RES 6.9K OHM 1/8W .1% AXIAL RNC55J6901BSBSL
RES 6.9Kohm 1/8W .1% AXIAL

RES 6.9Kohm 1/8W .1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC55J6901BSBSL-ND RNC55J6901BSBSL
Product Name Through Hole Resistors RES 6.9K OHM 1/8W .1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R335JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details