Vishay Intertechnology, Inc. Res Metal Film 68.1 Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk RNC55J68R1DSB14

Description
Res Metal Film 68.1 Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 68.1 Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 68.1 Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk - RNC55J68R1DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 68.1 Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk
RNC55J68R1DSB14
Res Metal Film 68.1 Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk RNC55J68R1DSB14
Res Metal Film 68.1 Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk

Res Metal Film 68.1 Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RNC55J68R1DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J68R1DSB14-ND
Through Hole Resistors RNC55J68R1DSB14-ND
68.1 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

68.1 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J68R1DSB14 RNC55J68R1DSB14-ND
Product Name Res Metal Film 68.1 Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.5000 to 1.00E-3 +/- % 0.5000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1468319 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers