The RNC55J6810FMB14 is a through-hole metal film resistor from Lingto Electronic Limited, designed to meet the military specifications of MIL-PRF-55182. It features a resistance value of 681 ohms with a power rating of 0.125 watts at 70 °C and 0.10 watts at 125 °C. The resistor has a tolerance of ± 1% and operates within a temperature range of -65 °C to +175 °C. This component exhibits a low noise level of -40 dB and a maximum working voltage of 200 volts. The temperature coefficient is specified at ± 25 ppm/°C, ensuring stability across varying temperatures. The resistor is encapsulated in a specially formulated epoxy for moisture protection and has solderable and weldable leads, compliant with MIL-STD-1276. Engineers seeking reliable resistors for military or high-reliability applications may find this product suitable due to its verified failure rate and extensive testing for stabilization and screening.
RES 681ohm 1/8W 1% AXIAL
681 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
RES 681 OHM 1/8W 1% AXIAL
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RNC55J6810FMB14 | RNC55J6810FMB14-ND | RNC55J6810FMB14 |
| Product Name | RES 681 OHM 1/8W 1% AXIAL | Through Hole Resistors | Through Hole Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | ThroughHole |
| Resistance Range | 681 ohms | 681 ohms | 681 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 8 watts | 0.1250 watts | 8 watts |
| Configuration | Single Resistor |