Vishay Precision Group MF,1/8W,66.5K ,1%,25PPM,S/.001%,BULK RNC55J66R5FSB14

Description
MF,1/8W,66.5K ,1%,25PPM,S/.001%,BU LK
Request a Quote Datasheet
Description
MF,1/8W,66.5K ,1%,25PPM,S/.001%,BU LK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/8W,66.5K ,1%,25PPM,S/.001%,BULK - RNC55J66R5FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,66.5K ,1%,25PPM,S/.001%,BULK
RNC55J66R5FSB14
MF,1/8W,66.5K ,1%,25PPM,S/.001%,BULK RNC55J66R5FSB14
MF,1/8W,66.5K ,1%,25PPM,S/.001%,BU LK

MF,1/8W,66.5K ,1%,25PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC55J66R5FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J66R5FSB14-ND
Through Hole Resistors RNC55J66R5FSB14-ND
66.5 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

66.5 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,66.5Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay - 08M4561 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,66.5Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay
08M4561
Resistor,metal Film,66.5Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay 08M4561
Resistor,Metal Film,66.5Ohms,200WV, 1+/-% Tol,-25,25ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,66.5Ohms,200WV,1+/-% Tol,-25,25ppm-TC,RNC55-MilStyle

Supplier's Site
Through Hole Resistors - RNC55J66R5FSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J66R5FSB14
Through Hole Resistors RNC55J66R5FSB14
RES 66.5 OHM 1/8W 1% AXIAL

RES 66.5 OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number RNC55J66R5FSB14 RNC55J66R5FSB14-ND 08M4561 RNC55J66R5FSB14
Product Name MF,1/8W,66.5K ,1%,25PPM,S/.001%,BULK Through Hole Resistors Resistor,metal Film,66.5Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay Through Hole Resistors
Tolerance 1 to 1.00E-3 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details