Vishay Intertechnology, Inc. RES 64.9 OHM 1/8W .1% AXIAL RNC55J64R9BRBSL

Description
RES 64.9ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 64.9ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 64.9 OHM 1/8W .1% AXIAL - RNC55J64R9BRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 64.9 OHM 1/8W .1% AXIAL
RNC55J64R9BRBSL
RES 64.9 OHM 1/8W .1% AXIAL RNC55J64R9BRBSL
RES 64.9ohm 1/8W .1% AXIAL

RES 64.9ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J64R9BRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J64R9BRBSL-ND
Through Hole Resistors RNC55J64R9BRBSL-ND
64.9 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

64.9 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J64R9BRBSL RNC55J64R9BRBSL-ND
Product Name RES 64.9 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 64.9 ohms 64.9 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614975-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 52300 ohms
View Details
2 suppliers