Vishay Intertechnology, Inc. RES 64.9K OHM 1/8W 1% AXIAL RNC55J6492FSRSL

Description
RES 64.9Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 64.9Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 64.9K OHM 1/8W 1% AXIAL - RNC55J6492FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 64.9K OHM 1/8W 1% AXIAL
RNC55J6492FSRSL
RES 64.9K OHM 1/8W 1% AXIAL RNC55J6492FSRSL
RES 64.9Kohm 1/8W 1% AXIAL

RES 64.9Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J6492FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J6492FSRSL-ND
Through Hole Resistors RNC55J6492FSRSL-ND
64.9 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

64.9 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J6492FSRSL RNC55J6492FSRSL-ND
Product Name RES 64.9K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 64900 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249329 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers