Vishay Intertechnology, Inc. RES 6.48K OHM 1/8W .1% AXIAL RNC55J6481BSB14

Description
RES 6.48Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 6.48Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.48K OHM 1/8W .1% AXIAL - RNC55J6481BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.48K OHM 1/8W .1% AXIAL
RNC55J6481BSB14
RES 6.48K OHM 1/8W .1% AXIAL RNC55J6481BSB14
RES 6.48Kohm 1/8W .1% AXIAL

RES 6.48Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J6481BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J6481BSB14-ND
Through Hole Resistors RNC55J6481BSB14-ND
6.48 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

6.48 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55J6481BSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J6481BSB14
Through Hole Resistors RNC55J6481BSB14
RES 6.48K OHM 1/8W .1% AXIAL

RES 6.48K OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J6481BSB14 RNC55J6481BSB14-ND RNC55J6481BSB14
Product Name RES 6.48K OHM 1/8W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 6480 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614884-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.8 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details