Vishay Intertechnology, Inc. RES 63.9K OHM 1/8W 1% AXIAL RNC55J6392FSB14

Description
RES 63.9Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 63.9Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 63.9K OHM 1/8W 1% AXIAL - RNC55J6392FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 63.9K OHM 1/8W 1% AXIAL
RNC55J6392FSB14
RES 63.9K OHM 1/8W 1% AXIAL RNC55J6392FSB14
RES 63.9Kohm 1/8W 1% AXIAL

RES 63.9Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J6392FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J6392FSB14-ND
Through Hole Resistors RNC55J6392FSB14-ND
63.9 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

63.9 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J6392FSB14 RNC55J6392FSB14-ND
Product Name RES 63.9K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 63900 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691827 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec q200
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details