Vishay Precision Group Through Hole Resistors RNC55J6340FSB14

Description
634 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
634 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55J6340FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J6340FSB14-ND
Through Hole Resistors RNC55J6340FSB14-ND
634 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

634 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
MF,1/8W,634,1%,25PPM,S/.001%,BULK - RNC55J6340FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,634,1%,25PPM,S/.001%,BULK
RNC55J6340FSB14
MF,1/8W,634,1%,25PPM,S/.001%,BULK RNC55J6340FSB14
MF,1/8W,634,1%,25PPM ,S/.001%,BULK

MF,1/8W,634,1%,25PPM,S/.001%,BULK

Supplier's Site
Resistor,metal Film,634Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay - 08M4468 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,634Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay
08M4468
Resistor,metal Film,634Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay 08M4468
Resistor,Metal Film,634Ohms,200WV,1 +/-% Tol,-25,25ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,634Ohms,200WV,1+/-% Tol,-25,25ppm-TC,RNC55-MilStyle

Supplier's Site
Through Hole Resistors - RNC55J6340FSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J6340FSB14
Through Hole Resistors RNC55J6340FSB14
RES 634 OHM 1/8W 1% AXIAL

RES 634 OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number RNC55J6340FSB14-ND RNC55J6340FSB14 08M4468 RNC55J6340FSB14
Product Name Through Hole Resistors MF,1/8W,634,1%,25PPM,S/.001%,BULK Resistor,metal Film,634Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay Through Hole Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 634 ohms 634 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622940-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3740 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details