Vishay Intertechnology, Inc. RES 61.2 OHM 1/8W .1% AXIAL RNC55J61R2BRRSL

Description
RES 61.2ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 61.2ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 61.2 OHM 1/8W .1% AXIAL - RNC55J61R2BRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 61.2 OHM 1/8W .1% AXIAL
RNC55J61R2BRRSL
RES 61.2 OHM 1/8W .1% AXIAL RNC55J61R2BRRSL
RES 61.2ohm 1/8W .1% AXIAL

RES 61.2ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J61R2BRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J61R2BRRSL-ND
Through Hole Resistors RNC55J61R2BRRSL-ND
61.2 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

61.2 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J61R2BRRSL RNC55J61R2BRRSL-ND
Product Name RES 61.2 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 61.2 ohms 61.2 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.25 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details