Vishay Intertechnology, Inc. Res Metal Film 6.19K Ohm 1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole T/R RNC55J6191FMRE8

Description
Res Metal Film 6.19K Ohm 1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 6.19K Ohm 1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 6.19K Ohm 1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole T/R - RNC55J6191FMRE8 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 6.19K Ohm 1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole T/R
RNC55J6191FMRE8
Res Metal Film 6.19K Ohm 1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole T/R RNC55J6191FMRE8
Res Metal Film 6.19K Ohm 1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole T/R

Res Metal Film 6.19K Ohm 1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RNC55J6191FMRE8TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC55J6191FMRE8TR-ND
Through Hole Resistors 541-RNC55J6191FMRE8TR-ND
6.19 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

6.19 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J6191FMRE8 541-RNC55J6191FMRE8TR-ND
Product Name Res Metal Film 6.19K Ohm 1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1580277 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details