Vishay Intertechnology, Inc. Res Metal Film 6.12K Ohm 0.1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole T/R RNC55J6121BPRE7

Description
Res Metal Film 6.12K Ohm 0.1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 6.12K Ohm 0.1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 6.12K Ohm 0.1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole T/R - RNC55J6121BPRE7 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 6.12K Ohm 0.1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole T/R
RNC55J6121BPRE7
Res Metal Film 6.12K Ohm 0.1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole T/R RNC55J6121BPRE7
Res Metal Film 6.12K Ohm 0.1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole T/R

Res Metal Film 6.12K Ohm 0.1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RNC55J6121BPRE7TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC55J6121BPRE7TR-ND
Through Hole Resistors 541-RNC55J6121BPRE7TR-ND
6.12 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

6.12 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J6121BPRE7 541-RNC55J6121BPRE7TR-ND
Product Name Res Metal Film 6.12K Ohm 0.1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756230 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1-1614891-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 84.5 ohms
View Details
2 suppliers