Vishay Intertechnology, Inc. RES 60.4K OHM 1/8W .5% AXIAL RNC55J6042DSBSL

Description
RES 60.4Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 60.4Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 60.4K OHM 1/8W .5% AXIAL - RNC55J6042DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 60.4K OHM 1/8W .5% AXIAL
RNC55J6042DSBSL
RES 60.4K OHM 1/8W .5% AXIAL RNC55J6042DSBSL
RES 60.4Kohm 1/8W .5% AXIAL

RES 60.4Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J6042DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J6042DSBSL-ND
Through Hole Resistors RNC55J6042DSBSL-ND
60.4 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

60.4 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J6042DSBSL RNC55J6042DSBSL-ND
Product Name RES 60.4K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 60400 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311254 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details