Vishay Intertechnology, Inc. Through Hole Resistors RNC55J5990FSB14

Description
599 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
599 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55J5990FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J5990FSB14-ND
Through Hole Resistors RNC55J5990FSB14-ND
599 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

599 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 599 OHM 1/8W 1% AXIAL - RNC55J5990FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 599 OHM 1/8W 1% AXIAL
RNC55J5990FSB14
RES 599 OHM 1/8W 1% AXIAL RNC55J5990FSB14
RES 599ohm 1/8W 1% AXIAL

RES 599ohm 1/8W 1% AXIAL

Supplier's Site
599 OHM 8W Resistor - 53-RNC55J5990FSB14 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
599 OHM 8W Resistor
53-RNC55J5990FSB14
599 OHM 8W Resistor 53-RNC55J5990FSB14
RES 599 OHM 1/8W 1% AXIAL Product overview: RNC55J5990FSB14 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 599 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 599 OHM, 8W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RNC55J5990FSB14 can be used for catalog matching and distributor lookup.

RES 599 OHM 1/8W 1% AXIAL Product overview: RNC55J5990FSB14 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 599 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 599 OHM, 8W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RNC55J5990FSB14 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1066243-RNC55J5990FSB14
Resistors - Through Hole Resistors 1066243-RNC55J5990FSB14
Win Source Part Number: 1066243-RNC55J5990FS B14 Category: Resistors>Through Hole Resistors Series: Military, MIL-PRF-55182/01, RNC55 Features: Military, Moisture Resistant, Weldable Package: Bulk Standard Package: 100 Tolerance: ±1% Temperature Coefficient: ±25ppm/°C Failure Rate: S (0.001%) Power (Watts): 0.125W, 1/8W Composition: Metal Film Number of Terminations: 2 Resistance: 599 Ohms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -65°C ~ 175°C Dimension: 0.094" Dia x 0.250" L (2.39mm x 6.35mm) Alternative Parts (Cross-Reference): RNC60J5900FSB14; RNC55J6190FSB14; RN65E5600FB14; WHE560FET; 43F600E; 45F600E; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: Not Applicable HTSUS: 8533.21.0090 Mfr: Vishay Dale Other Names: RNC55J5990FSB14-MIL Base Product Number: RNC55 RoHS Status: RoHS non-compliant

Win Source Part Number: 1066243-RNC55J5990FSB14
Category: Resistors>Through Hole Resistors
Series: Military, MIL-PRF-55182/01, RNC55
Features: Military, Moisture Resistant, Weldable
Package: Bulk
Standard Package: 100
Tolerance: ±1%
Temperature Coefficient: ±25ppm/°C
Failure Rate: S (0.001%)
Power (Watts): 0.125W, 1/8W
Composition: Metal Film
Number of Terminations: 2
Resistance: 599 Ohms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -65°C ~ 175°C
Dimension: 0.094" Dia x 0.250" L (2.39mm x 6.35mm)
Alternative Parts (Cross-Reference): RNC60J5900FSB14; RNC55J6190FSB14; RN65E5600FB14; WHE560FET; 43F600E; 45F600E;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: Not Applicable
HTSUS: 8533.21.0090
Mfr: Vishay Dale
Other Names: RNC55J5990FSB14-MIL
Base Product Number: RNC55
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors Resistors Resistors
Product Number RNC55J5990FSB14-ND RNC55J5990FSB14 53-RNC55J5990FSB14 1066243-RNC55J5990FSB14
Product Name Through Hole Resistors RES 599 OHM 1/8W 1% AXIAL 599 OHM 8W Resistor Resistors - Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads Axial
Resistance Range 599 ohms 599 ohms 599 ohms 599 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C225J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details