Vishay Intertechnology, Inc. Through Hole Resistors RNC55J5973FSB14

Description
597 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
597 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55J5973FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J5973FSB14-ND
Through Hole Resistors RNC55J5973FSB14-ND
597 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

597 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 597K OHM 1/8W 1% AXIAL - RNC55J5973FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 597K OHM 1/8W 1% AXIAL
RNC55J5973FSB14
RES 597K OHM 1/8W 1% AXIAL RNC55J5973FSB14
RES 597Kohm 1/8W 1% AXIAL

RES 597Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J5973FSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J5973FSB14
Through Hole Resistors RNC55J5973FSB14
RES 597K OHM 1/8W 1% AXIAL

RES 597K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J5973FSB14-ND RNC55J5973FSB14 RNC55J5973FSB14
Product Name Through Hole Resistors RES 597K OHM 1/8W 1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R333JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers