Vishay Intertechnology, Inc. RES 5.75K OHM 1/8W .1% AXIAL RNC55J5751BSB14

Description
RES 5.75Kohm 1/8W .1% AXIAL
Request a Quote
Description
RES 5.75Kohm 1/8W .1% AXIAL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RNC55J5751BSB14 is a metal film through-hole resistor from Lingto Electronic Limited, designed to meet the military specifications of MIL-PRF-55182. It features a resistance value of 5.75 kΩ with a power rating of 1/8W at 70°C and a tolerance of ±0.1%. The resistor operates within a temperature range of -65°C to +175°C and has a maximum working voltage of 200V. It exhibits a low noise level of -40 dB and a controlled temperature coefficient of ±25 ppm/°C. The resistor is encapsulated in a specially formulated epoxy for moisture protection and has solderable and weldable leads. This product is suitable for applications requiring high reliability and precision in military and aerospace environments.

Datasheet Summary
Powered by GS/AI

The RNC55J5751BSB14 is a metal film through-hole resistor from Lingto Electronic Limited, designed to meet the military specifications of MIL-PRF-55182. It features a resistance value of 5.75 kΩ with a power rating of 1/8W at 70°C and a tolerance of ±0.1%. The resistor operates within a temperature range of -65°C to +175°C and has a maximum working voltage of 200V. It exhibits a low noise level of -40 dB and a controlled temperature coefficient of ±25 ppm/°C. The resistor is encapsulated in a specially formulated epoxy for moisture protection and has solderable and weldable leads. This product is suitable for applications requiring high reliability and precision in military and aerospace environments.

Suppliers

Company
Product
Description
Supplier Links
RES 5.75K OHM 1/8W .1% AXIAL - RNC55J5751BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.75K OHM 1/8W .1% AXIAL
RNC55J5751BSB14
RES 5.75K OHM 1/8W .1% AXIAL RNC55J5751BSB14
RES 5.75Kohm 1/8W .1% AXIAL

RES 5.75Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J5751BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J5751BSB14-ND
Through Hole Resistors RNC55J5751BSB14-ND
5.75 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5.75 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55J5751BSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J5751BSB14
Through Hole Resistors RNC55J5751BSB14
RES 5.75K OHM 1/8W .1% AXIAL

RES 5.75K OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J5751BSB14 RNC55J5751BSB14-ND RNC55J5751BSB14
Product Name RES 5.75K OHM 1/8W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 5750 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details