Vishay Intertechnology, Inc. RES 56.1 OHM 1/8W .1% AXIAL RNC55J56R1BSB14

Description
RES 56.1ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 56.1ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56.1 OHM 1/8W .1% AXIAL - RNC55J56R1BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.1 OHM 1/8W .1% AXIAL
RNC55J56R1BSB14
RES 56.1 OHM 1/8W .1% AXIAL RNC55J56R1BSB14
RES 56.1ohm 1/8W .1% AXIAL

RES 56.1ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J56R1BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J56R1BSB14-ND
Through Hole Resistors RNC55J56R1BSB14-ND
56.1 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

56.1 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55J56R1BSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J56R1BSB14
Through Hole Resistors RNC55J56R1BSB14
RES 56.1 OHM 1/8W .1% AXIAL

RES 56.1 OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J56R1BSB14 RNC55J56R1BSB14-ND RNC55J56R1BSB14
Product Name RES 56.1 OHM 1/8W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 56.1 ohms 56.1 ohms 56.1 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1615869 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R205JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details