Vishay Intertechnology, Inc. RES 56.6K OHM 1/8W .1% AXIAL RNC55J5662BSB14

Description
RES 56.6Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 56.6Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56.6K OHM 1/8W .1% AXIAL - RNC55J5662BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.6K OHM 1/8W .1% AXIAL
RNC55J5662BSB14
RES 56.6K OHM 1/8W .1% AXIAL RNC55J5662BSB14
RES 56.6Kohm 1/8W .1% AXIAL

RES 56.6Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J5662BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J5662BSB14-ND
Through Hole Resistors RNC55J5662BSB14-ND
56.6 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

56.6 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55J5662BSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J5662BSB14
Through Hole Resistors RNC55J5662BSB14
RES 56.6K OHM 1/8W .1% AXIAL

RES 56.6K OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J5662BSB14 RNC55J5662BSB14-ND RNC55J5662BSB14
Product Name RES 56.6K OHM 1/8W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 56600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers