Vishay Intertechnology, Inc. RES 5.36K OHM 1/8W .1% AXIAL RNC55J5361BSBSL

Description
RES 5.36Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 5.36Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.36K OHM 1/8W .1% AXIAL - RNC55J5361BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.36K OHM 1/8W .1% AXIAL
RNC55J5361BSBSL
RES 5.36K OHM 1/8W .1% AXIAL RNC55J5361BSBSL
RES 5.36Kohm 1/8W .1% AXIAL

RES 5.36Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J5361BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J5361BSBSL-ND
Through Hole Resistors RNC55J5361BSBSL-ND
5.36 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5.36 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J5361BSBSL RNC55J5361BSBSL-ND
Product Name RES 5.36K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5360 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details