Vishay Intertechnology, Inc. Through Hole Resistors RNC55J5360BSRSL

Description
536 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
536 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55J5360BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J5360BSRSL-ND
Through Hole Resistors RNC55J5360BSRSL-ND
536 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

536 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 536 OHM 1/8W .1% AXIAL - RNC55J5360BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 536 OHM 1/8W .1% AXIAL
RNC55J5360BSRSL
RES 536 OHM 1/8W .1% AXIAL RNC55J5360BSRSL
RES 536ohm 1/8W .1% AXIAL

RES 536ohm 1/8W .1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC55J5360BSRSL-ND RNC55J5360BSRSL
Product Name Through Hole Resistors RES 536 OHM 1/8W .1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 536 ohms 536 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1260365 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R182JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers