Vishay Intertechnology, Inc. RES 51.1 OHM 1/8W 1% AXIAL RNC55J51R1FSBSL

Description
RES 51.1ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 51.1ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 51.1 OHM 1/8W 1% AXIAL - RNC55J51R1FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.1 OHM 1/8W 1% AXIAL
RNC55J51R1FSBSL
RES 51.1 OHM 1/8W 1% AXIAL RNC55J51R1FSBSL
RES 51.1ohm 1/8W 1% AXIAL

RES 51.1ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J51R1FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J51R1FSBSL-ND
Through Hole Resistors RNC55J51R1FSBSL-ND
51.1 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

51.1 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J51R1FSBSL RNC55J51R1FSBSL-ND
Product Name RES 51.1 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 51.1 ohms 51.1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1722232 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R182JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers