Vishay Intertechnology, Inc. RES 517K OHM 1/8W .5% AXIAL RNC55J5173DSRSL

Description
RES 517Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 517Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 517K OHM 1/8W .5% AXIAL - RNC55J5173DSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 517K OHM 1/8W .5% AXIAL
RNC55J5173DSRSL
RES 517K OHM 1/8W .5% AXIAL RNC55J5173DSRSL
RES 517Kohm 1/8W .5% AXIAL

RES 517Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J5173DSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J5173DSRSL-ND
Through Hole Resistors RNC55J5173DSRSL-ND
517 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

517 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J5173DSRSL RNC55J5173DSRSL-ND
Product Name RES 517K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 517000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R684JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details