Vishay Intertechnology, Inc. Through Hole Resistors RNC55J5132BSB14

Description
51.3 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
51.3 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55J5132BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J5132BSB14-ND
Through Hole Resistors RNC55J5132BSB14-ND
51.3 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

51.3 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 51.3K OHM 1/8W .1% AXIAL - RNC55J5132BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.3K OHM 1/8W .1% AXIAL
RNC55J5132BSB14
RES 51.3K OHM 1/8W .1% AXIAL RNC55J5132BSB14
RES 51.3Kohm 1/8W .1% AXIAL

RES 51.3Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J5132BSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J5132BSB14
Through Hole Resistors RNC55J5132BSB14
RES 51.3K OHM 1/8W .1% AXIAL

RES 51.3K OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J5132BSB14-ND RNC55J5132BSB14 RNC55J5132BSB14
Product Name Through Hole Resistors RES 51.3K OHM 1/8W .1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622506-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 499000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4C333J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details